Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1110042-MMA02040E100
Length: 3.6 mm
Tolerance: 0.5 %
Operating Supply Voltage: 200 V
Resistance: 10 Ω
Diameter: 1.4 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1110042-MMA02040E1009DB300 |
| Product Name | Custom Parts - Custom Parts (J - M) - MMA02040E1009DB300 |