Vishay Precision Group Surface Mount Resistors MMA02040E1003BB100

Description
Vishay MMA02040E1003BB100
Request a Quote Datasheet
Description
Vishay MMA02040E1003BB100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6787564 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787564
Surface Mount Resistors 6787564
Vishay MMA02040E1003BB100

Vishay MMA02040E1003BB100

Supplier's Site
Surface Mount Resistors - 6787564P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787564P
Surface Mount Resistors 6787564P
Vishay MMA02040E1003BB100

Vishay MMA02040E1003BB100

Supplier's Site
Surface Mount Resistors - 1725447 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1725447
Surface Mount Resistors 1725447
Vishay MMA02040E1003BB100

Vishay MMA02040E1003BB100

Supplier's Site
Surface Mount Resistors - 1804339 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1804339
Surface Mount Resistors 1804339
Vishay MMA02040E1003BB100

Vishay MMA02040E1003BB100

Supplier's Site
Chip Resistor - Surface Mount - 749-2083-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-2083-6-ND
Chip Resistor - Surface Mount 749-2083-6-ND
100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-2083-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-2083-2-ND
Chip Resistor - Surface Mount 749-2083-2-ND
100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-2083-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-2083-1-ND
Chip Resistor - Surface Mount 749-2083-1-ND
100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Melf Resistor, Mma 0204 Series, 100 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay - 19J4231 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 100 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay
19J4231
Surface Mount Melf Resistor, Mma 0204 Series, 100 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay 19J4231
Surface Mount MELF Resistor, MMA 0204 Series, 100 kohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMA 0204 Series, 100 kohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 100K, 0204; Resistance Vishay - 12AC1709 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 100K, 0204; Resistance Vishay
12AC1709
Res, Aec-Q200, Thin Film, 100K, 0204; Resistance Vishay 12AC1709
RES, AEC-Q200, THIN FILM, 100K, 0204; Resistance:100kohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/K; RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 100K, 0204; Resistance:100kohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/K; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6787564 6787564P 1725447 749-2083-6-ND 19J4231 12AC1709
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mma 0204 Series, 100 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay Res, Aec-Q200, Thin Film, 100K, 0204; Resistance Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin film Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204 Surface Mount Technology (SMT / SMD); 0204 Surface Mount Technology (SMT / SMD); Melf 0204 MELF, 0204 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS; Aec-q200 RoHS RoHS
Resistance Range 100000 ohms 100000 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers