Vishay MMA02040E1002BB300 Resistor
MELF Resistors 0.25W 10Kohms 0.1% 0204 MELF 200V 15ppm Product overview: MMA02040E1002BB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040E1002BB30
10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES 10K OHM 0.1% 1/4W MELF 0204
RES, 10K, 0.1%, 0.25W, 0204, THIN FILM ROHS COMPLIANT: YES
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 667731 | 52-MMA02040E1002BB300 | 749-1934-2-ND | MMA02040E1002BB300 | 84AH7505 |
| Product Name | Surface Mount Resistors | 0.25W 200V Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 10K, 0.1%, 0.25W, 0204, Thin Film Rohs Compliant Vishay |
| Technology / Construction | Thin Film (Chip); Thin Film | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0204 | MELF, 0204 | |||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Tolerance | 1.00E-3 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Power Rating | 0.4000 watts | 0.2500 watts | 0.2500 watts |