Vishay Precision Group Surface Mount Resistors MMA02040E1002BB100

Description
Vishay MMA02040E1002BB100
Request a Quote Datasheet
Description
Vishay MMA02040E1002BB100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6787570 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787570
Surface Mount Resistors 6787570
Vishay MMA02040E1002BB100

Vishay MMA02040E1002BB100

Supplier's Site
Surface Mount Resistors - 6787570P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787570P
Surface Mount Resistors 6787570P
Vishay MMA02040E1002BB100

Vishay MMA02040E1002BB100

Supplier's Site
Surface Mount Resistors - 1804071 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1804071
Surface Mount Resistors 1804071
Vishay MMA02040E1002BB100

Vishay MMA02040E1002BB100

Supplier's Site
Chip Resistor - Surface Mount - 749-2020-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-2020-1-ND
Chip Resistor - Surface Mount 749-2020-1-ND
10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-2020-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-2020-2-ND
Chip Resistor - Surface Mount 749-2020-2-ND
10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-2020-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-2020-6-ND
Chip Resistor - Surface Mount 749-2020-6-ND
10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Resistor, 10Kohm, 250Mw, ±0.1%; Resistance Vishay - 19J4230 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10Kohm, 250Mw, ±0.1%; Resistance Vishay
19J4230
Resistor, 10Kohm, 250Mw, ±0.1%; Resistance Vishay 19J4230
RESISTOR, 10KOHM, 250MW, ±0.1%; Resistance:10kohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

RESISTOR, 10KOHM, 250MW, ±0.1%; Resistance:10kohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 6787570 6787570P 1804071 749-2020-1-ND 19J4230
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistor, 10Kohm, 250Mw, ±0.1%; Resistance Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin film Thin Film (Chip) MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204 Surface Mount Technology (SMT / SMD); 0204 Surface Mount Technology (SMT / SMD); Melf 0204 MELF, 0204
Standards and Certifications RoHS RoHS RoHS; Aec-q200 RoHS
Resistance Range 10000 ohms 10000 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3243FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details