1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Vishay MMA02040E1001BB100
Surface Mount MELF Resistor, MMA 0204 Series, 1 kohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes
RES SMD 1K OHM 0.1% 1/4W 0204
RES SMD 1K OHM 0.1% 1/4W 0204
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 749-2018-1-ND | 6787637 | 6787637P | 1804348 | 19J4229 | MMA02040E1001BB100 | MMA02040E1001BB100 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Melf Resistor, Mma 0204 Series, 1 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||||
| Category / Application | Automotive; General Use | ||||||
| Technology / Construction | Thin Film (Chip) | Thin film | Thin Film (Chip); Thin Film | Thin film | MetalFilm | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | MELF, 0204 | Surface Mount Technology (SMT / SMD); Melf 0204 | Surface Mount Technology (SMT / SMD); 0204 | Surface Mount Technology (SMT / SMD); Melf 0204 | Surface Mount Technology (SMT / SMD) | MELF, 0204 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |