Win Source Part Number: 1055052-MMA02040D825
Category: Resistors>Chip Resistor - Surface Mount
Series: MMA - Precision
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel (TR)
Standard Package: 3,000
Tolerance: ±0.25%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 8.25 kOhms
Package / Case: MELF, 0204
Supplier Device Package: 0204
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Alternative Parts (Cross-Reference): SMM02040C8201FB300; SMM02040C8061FB300; MMA02040C8201FB000; MMA02040E7501BB300;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
Mfr: Vishay Beyschlag/Draloric/B
MELF Resistors 8.25K OHM .25% 25PPM Product overview: MMA02040D8251CB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040D8251CB30
8.25 kOhms ±0.25% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1055052-MMA02040D8251CB300 | 52-MMA02040D8251CB300 | MMA02040D8251CB300-ND |
| Product Name | Resistors - Chip Resistor - Surface Mount | Resistor | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin Film (Chip) | |
| Resistance Range | 8250 ohms | 8250 ohms | |
| Tolerance | 0.2500 +/- % | 0.2500 +/- % | 0.2500 +/- % |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C | 25 ±ppm/°C |
| Power Rating | 0.2500 watts | 0.2500 watts |