Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - MMA02040D5103BB100 MMA02040D5103BB100

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959646-MMA02040D5103 BB100 Operating Supply Voltage: 200 V Resistance: 510 kΩ Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959646-MMA02040D5103 BB100 Operating Supply Voltage: 200 V Resistance: 510 kΩ Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMA02040D5103BB100 - 959646-MMA02040D5103BB100 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040D5103BB100
959646-MMA02040D5103BB100
Chip Resistor - Surface Mount - MMA02040D5103BB100 959646-MMA02040D5103BB100
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959646-MMA02040D5103 BB100 Operating Supply Voltage: 200 V Resistance: 510 kΩ Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959646-MMA02040D5103BB100
Operating Supply Voltage: 200 V
Resistance: 510 kΩ
Categories: Chip Resistor - Surface Mount
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Compliant

Buy Now
Chip Resistor - Surface Mount - 749-MMA02040D5103BB100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040D5103BB100TR-ND
Chip Resistor - Surface Mount 749-MMA02040D5103BB100TR-ND
MMA 0204-25 0.1% B1 510K

MMA 0204-25 0.1% B1 510K

Buy Now Datasheet
SMD 0.25 W 510000 ohm Resistor - 52-MMA02040D5103BB100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25 W 510000 ohm Resistor
52-MMA02040D5103BB100
SMD 0.25 W 510000 ohm Resistor 52-MMA02040D5103BB100
RESISTOR, THIN FILM, 0.25 W, 0.1 %, 25 ppm, 510000 ohm, SURFACE MOUNT, 1406, MELF, ROHS COMPLIANT Product overview: MMA02040D5103BB100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25 W, 510000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 W, 510000 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040D5103BB10 0 can be used for catalog matching and distributor lookup.

RESISTOR, THIN FILM, 0.25 W, 0.1 %, 25 ppm, 510000 ohm, SURFACE MOUNT, 1406, MELF, ROHS COMPLIANT Product overview: MMA02040D5103BB100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25 W, 510000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 W, 510000 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040D5103BB100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 959646-MMA02040D5103BB100 749-MMA02040D5103BB100TR-ND 52-MMA02040D5103BB100
Product Name Chip Resistor - Surface Mount - MMA02040D5103BB100 Chip Resistor - Surface Mount SMD 0.25 W 510000 ohm Resistor
Resistance Range 510000 ohms 510000 ohms
Operating DC Voltage 200 volts
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.1 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details