Vishay Intertechnology, Inc. 0.4W 200V Resistor MMA02040D4701BB300

Description
MELF Resistors 0.4W 4.7Kohms 0.1% 0204 200V Product overview: MMA02040D4701BB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040D4701BB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 0.4W 4.7Kohms 0.1% 0204 200V Product overview: MMA02040D4701BB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040D4701BB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W 200V Resistor - 52-MMA02040D4701BB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040D4701BB300
0.4W 200V Resistor 52-MMA02040D4701BB300
MELF Resistors 0.4W 4.7Kohms 0.1% 0204 200V Product overview: MMA02040D4701BB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040D4701BB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 4.7Kohms 0.1% 0204 200V Product overview: MMA02040D4701BB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040D4701BB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040D4701BB300
927453-MMA02040D4701BB300
Chip Resistor - Surface Mount - MMA02040D4701BB300 927453-MMA02040D4701BB300
Manufacturer: Vishay Win Source Part Number: 927453-MMA02040D4701 BB300 Series: MMA - Precision Operating Temperature Range: -55°C ~ 125°C Features: 4.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040

Manufacturer: Vishay
Win Source Part Number: 927453-MMA02040D4701BB300
Series: MMA - Precision
Operating Temperature Range: -55°C ~ 125°C
Features: 4.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: 0204
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0040

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040D4701BB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040D4701BB300TR-ND
Chip Resistor - Surface Mount 749-MMA02040D4701BB300TR-ND
4.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

4.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040D4701BB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040D4701BB300CT-ND
Chip Resistor - Surface Mount 749-MMA02040D4701BB300CT-ND
RES 4.7K OHM 0.1% 1/4W MELF 0204

RES 4.7K OHM 0.1% 1/4W MELF 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040D4701BB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040D4701BB300DKR-ND
Chip Resistor - Surface Mount 749-MMA02040D4701BB300DKR-ND
RES 4.7K OHM 0.1% 1/4W MELF 0204

RES 4.7K OHM 0.1% 1/4W MELF 0204

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MMA02040D4701BB300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMA02040D4701BB300
Resistors - Chip Resistor - Surface Mount MMA02040D4701BB300
RES 4.7K OHM 0.1% 1/4W MELF 0204

RES 4.7K OHM 0.1% 1/4W MELF 0204

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-MMA02040D4701BB300 927453-MMA02040D4701BB300 749-MMA02040D4701BB300TR-ND MMA02040D4701BB300
Product Name 0.4W 200V Resistor Chip Resistor - Surface Mount - MMA02040D4701BB300 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 4700 ohms 4700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details