Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MMA02040D3321BB300

Description
MMA 0204-25 0.1% BL 3K32
Request a Quote Datasheet
Description
MMA 0204-25 0.1% BL 3K32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MMA02040D3321BB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040D3321BB300TR-ND
Chip Resistor - Surface Mount 749-MMA02040D3321BB300TR-ND
MMA 0204-25 0.1% BL 3K32

MMA 0204-25 0.1% BL 3K32

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA02040D3321BB300 - 1145296-MMA02040D3321BB300 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040D3321BB300
1145296-MMA02040D3321BB300
Chip Resistor - Surface Mount - MMA02040D3321BB300 1145296-MMA02040D3321BB300
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1145296-MMA02040D332 1BB300 Packaging: Tape and Reel Length: 3.6 mm Contact Plating: Tin Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Military Standard: Not Operating Supply Voltage: 200 V Composition: Thin Film Resistance: 3.32 kΩ Diameter: 1.4 mm Categories: Chip Resistor - Surface Mount Case / Package: Conformal Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1145296-MMA02040D3321BB300
Packaging: Tape and Reel
Length: 3.6 mm
Contact Plating: Tin
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Military Standard: Not
Operating Supply Voltage: 200 V
Composition: Thin Film
Resistance: 3.32 kΩ
Diameter: 1.4 mm
Categories: Chip Resistor - Surface Mount
Case / Package: Conformal
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now
MELF Resistors MMA 0204-25 0.1% BL 3K32 Product overview: MMA02040D3321BB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040D3321BB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors MMA 0204-25 0.1% BL 3K32 Product overview: MMA02040D3321BB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040D3321BB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 749-MMA02040D3321BB300TR-ND 1145296-MMA02040D3321BB300 52-MMA02040D3321BB300
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MMA02040D3321BB300 Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging MELF, 0204
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details