Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MMA02040D3301BB300

Description
RES 3.3K OHM 0.1% 1/4W MELF 0204
Request a Quote Datasheet
Description
RES 3.3K OHM 0.1% 1/4W MELF 0204
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MMA02040D3301BB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040D3301BB300DKR-ND
Chip Resistor - Surface Mount 749-MMA02040D3301BB300DKR-ND
RES 3.3K OHM 0.1% 1/4W MELF 0204

RES 3.3K OHM 0.1% 1/4W MELF 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040D3301BB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040D3301BB300CT-ND
Chip Resistor - Surface Mount 749-MMA02040D3301BB300CT-ND
RES 3.3K OHM 0.1% 1/4W MELF 0204

RES 3.3K OHM 0.1% 1/4W MELF 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040D3301BB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040D3301BB300TR-ND
Chip Resistor - Surface Mount 749-MMA02040D3301BB300TR-ND
3.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

3.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 749-MMA02040D3301BB300DKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging MELF, 0204
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers