VISHAY INTERTECHNOLOGY, INC.
MMA02040D3002DB300 -- CHIP RESISTOR - SURFACE MOUNT
Vishay Intertechnology, Inc.
Chip Resistor - Surface Mount
MMA02040D3002DB300
Description
MMA 0204-25 0.5% BL 30K
Request a Quote
Email Supplier
Datasheet
Description
MMA 0204-25 0.5% BL 30K
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
749-MMA02040D3002DB300TR-ND |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
Automotive; General Use
|
|
Technology / Construction
|
Thin Film (Chip)
|
|
Mounting / Packaging
|
MELF, 0204
|
|
Tolerance
|
0.5000 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Mounting / Packaging
4-SIP
Resistance Range
1.00E-3 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
121 ohms
View Details
3 suppliers
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details