Vishay Intertechnology, Inc. 0.4W 200V Resistor MMA02040D2002FB300

Description
MELF Resistors 0.4W 20Kohms 1% 0204 200V Product overview: MMA02040D2002FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040D2002FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 0.4W 20Kohms 1% 0204 200V Product overview: MMA02040D2002FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040D2002FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W 200V Resistor - 52-MMA02040D2002FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040D2002FB300
0.4W 200V Resistor 52-MMA02040D2002FB300
MELF Resistors 0.4W 20Kohms 1% 0204 200V Product overview: MMA02040D2002FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040D2002FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 20Kohms 1% 0204 200V Product overview: MMA02040D2002FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040D2002FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMA02040D2002FB300-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA02040D2002FB300-ND
Chip Resistor - Surface Mount MMA02040D2002FB300-ND
20 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

20 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1326327-MMA02040D2002FB300 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326327-MMA02040D2002FB300
Resistors - Chip Resistor - Surface Mount 1326327-MMA02040D2002FB300
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1326327-MMA02040D200 2FB300 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200 Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.4W, 2/5W Composition: Thin Film Number of Terminations: 2 Resistance: 20 kOhms Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C Case / Package: MELF, 0204 ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1326327-MMA02040D2002FB300
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200
Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Standard Package: 3,000
Tolerance: ±1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.4W, 2/5W
Composition: Thin Film
Number of Terminations: 2
Resistance: 20 kOhms
Supplier Device Package: 0204
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: MELF, 0204
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 52-MMA02040D2002FB300 MMA02040D2002FB300-ND 1326327-MMA02040D2002FB300
Product Name 0.4W 200V Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 20000 ohms 20000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C 25 ±ppm/°C
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers