Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MMA02040D1809DB300

Description
18 Ohms ±0.5% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
18 Ohms ±0.5% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMA02040D1809DB300-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA02040D1809DB300-ND
Chip Resistor - Surface Mount MMA02040D1809DB300-ND
18 Ohms ±0.5% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

18 Ohms ±0.5% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
0.4W 200V Resistor - 52-MMA02040D1809DB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040D1809DB300
0.4W 200V Resistor 52-MMA02040D1809DB300
MELF Resistors 0.4W 18ohms 0.5% 0204 200V Product overview: MMA02040D1809DB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040D1809DB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 18ohms 0.5% 0204 200V Product overview: MMA02040D1809DB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040D1809DB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040D1809DB300
715355-MMA02040D1809DB300
Chip Resistor - Surface Mount - MMA02040D1809DB300 715355-MMA02040D1809DB300
Manufacturer: Vishay Beyschlag Win Source Part Number: 715355-MMA02040D1809 DB300 Packaging: Tape and Reel Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±0.5% Temperature Coefficient: ±25ppm/°C Composition: Thin Film Number of Terminations: 2 Resistance: 18 Ohms Categories: Resistors Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: MELF, 0204 Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Power (W): 0.25W, 1/4W Parts Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)

Manufacturer: Vishay Beyschlag
Win Source Part Number: 715355-MMA02040D1809DB300
Packaging: Tape and Reel
Features: Anti-Sulfur, Automotive AEC-Q200
Tolerance: ±0.5%
Temperature Coefficient: ±25ppm/°C
Composition: Thin Film
Number of Terminations: 2
Resistance: 18 Ohms
Categories: Resistors
Supplier Device Package: 0204
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: MELF, 0204
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Power (W): 0.25W, 1/4W
Parts Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)

Buy Now
Chip Resistor - Surface Mount - MMA02040D1809DB300 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MMA02040D1809DB300
Chip Resistor - Surface Mount MMA02040D1809DB300
RES 18 OHM 0.5% 1/4W MELF 0204

RES 18 OHM 0.5% 1/4W MELF 0204

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number MMA02040D1809DB300-ND 52-MMA02040D1809DB300 715355-MMA02040D1809DB300 MMA02040D1809DB300
Product Name Chip Resistor - Surface Mount 0.4W 200V Resistor Chip Resistor - Surface Mount - MMA02040D1809DB300 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms 18 ohms 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details