Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1140442-MMA02040D180
Termination: Wraparound
Length: 3.6 mm
Contact Plating: Tin
Tolerance: 0.5 %
Temperature Coefficient: 25 ppm/°C
Operating Supply Voltage: 200 V
Resistance: 180 Ω
Power Rating: 250 mW
Diameter: 1.4 mm
Categories: Custom Parts
Case / Package: Conformal
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1140442-MMA02040D1800DB300 |
| Product Name | Custom Parts - Custom Parts (J - M) - MMA02040D1800DB300 |