Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MMA02040D1501FB300

Description
RES 1.5K OHM 1% 2/5W MELF 0204
Request a Quote Datasheet
Description
RES 1.5K OHM 1% 2/5W MELF 0204
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MMA02040D1501FB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040D1501FB300DKR-ND
Chip Resistor - Surface Mount 749-MMA02040D1501FB300DKR-ND
RES 1.5K OHM 1% 2/5W MELF 0204

RES 1.5K OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040D1501FB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040D1501FB300TR-ND
Chip Resistor - Surface Mount 749-MMA02040D1501FB300TR-ND
1.5 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.5 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040D1501FB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040D1501FB300CT-ND
Chip Resistor - Surface Mount 749-MMA02040D1501FB300CT-ND
RES 1.5K OHM 1% 2/5W MELF 0204

RES 1.5K OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040D1501FB300
755001-MMA02040D1501FB300
Chip Resistor - Surface Mount - MMA02040D1501FB300 755001-MMA02040D1501FB300
Manufacturer: Vishay Beyschlag Win Source Part Number: 755001-MMA02040D1501 FB300 Packaging: Tape and Reel Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±25ppm/°C Composition: Thin Film Number of Terminations: 2 Resistance: 1.5 kOhms Categories: Resistors Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: MELF, 0204 Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Power (W): 0.4W, 2/5W Parts Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)

Manufacturer: Vishay Beyschlag
Win Source Part Number: 755001-MMA02040D1501FB300
Packaging: Tape and Reel
Features: Anti-Sulfur, Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±25ppm/°C
Composition: Thin Film
Number of Terminations: 2
Resistance: 1.5 kOhms
Categories: Resistors
Supplier Device Package: 0204
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: MELF, 0204
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Power (W): 0.4W, 2/5W
Parts Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)

Buy Now
200V Resistor - 52-MMA02040D1501FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
MELF Resistors .25watt 1.5Kohms 1% 0204 MELF 200V 25ppm Product overview: MMA02040D1501FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040D1501FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors .25watt 1.5Kohms 1% 0204 MELF 200V 25ppm Product overview: MMA02040D1501FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040D1501FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMA02040D1501FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMA02040D1501FB300
Chip Resistor - Surface Mount MMA02040D1501FB300
RES 1.5K OHM 1% 2/5W MELF 0204

RES 1.5K OHM 1% 2/5W MELF 0204

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 749-MMA02040D1501FB300DKR-ND 755001-MMA02040D1501FB300 52-MMA02040D1501FB300 MMA02040D1501FB300
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MMA02040D1501FB300 200V Resistor Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details