Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MMA02040D1501BB300

Description
MMA 0204-25 0.1% BL 1K5
Request a Quote Datasheet
Description
MMA 0204-25 0.1% BL 1K5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MMA02040D1501BB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040D1501BB300TR-ND
Chip Resistor - Surface Mount 749-MMA02040D1501BB300TR-ND
MMA 0204-25 0.1% BL 1K5

MMA 0204-25 0.1% BL 1K5

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040D1501BB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040D1501BB300CT-ND
Chip Resistor - Surface Mount 749-MMA02040D1501BB300CT-ND
MMA 0204-25 0.1% BL 1K5

MMA 0204-25 0.1% BL 1K5

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040D1501BB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040D1501BB300DKR-ND
Chip Resistor - Surface Mount 749-MMA02040D1501BB300DKR-ND
MMA 0204-25 0.1% BL 1K5

MMA 0204-25 0.1% BL 1K5

Buy Now Datasheet
MELF Resistors MMA 0204-25 0.1% BL 1K5 Product overview: MMA02040D1501BB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040D1501BB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors MMA 0204-25 0.1% BL 1K5 Product overview: MMA02040D1501BB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040D1501BB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMA02040D1501BB300 - 970056-MMA02040D1501BB300 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040D1501BB300
970056-MMA02040D1501BB300
Chip Resistor - Surface Mount - MMA02040D1501BB300 970056-MMA02040D1501BB300
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970056-MMA02040D1501 BB300 Packaging: Tape and Reel Length: 3.6 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Military Standard: Not Operating Supply Voltage: 200 V Composition: Thin Film Resistance: 1.5 kΩ Diameter: 1.4 mm Categories: Chip Resistor - Surface Mount Case / Package: Conformal Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970056-MMA02040D1501BB300
Packaging: Tape and Reel
Length: 3.6 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Military Standard: Not
Operating Supply Voltage: 200 V
Composition: Thin Film
Resistance: 1.5 kΩ
Diameter: 1.4 mm
Categories: Chip Resistor - Surface Mount
Case / Package: Conformal
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 749-MMA02040D1501BB300TR-ND 52-MMA02040D1501BB300 970056-MMA02040D1501BB300
Product Name Chip Resistor - Surface Mount Resistor Chip Resistor - Surface Mount - MMA02040D1501BB300
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details