Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MMA02040D1500FB300

Description
150 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
150 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MMA02040D1500FB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040D1500FB300TR-ND
Chip Resistor - Surface Mount 749-MMA02040D1500FB300TR-ND
150 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

150 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040D1500FB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040D1500FB300DKR-ND
Chip Resistor - Surface Mount 749-MMA02040D1500FB300DKR-ND
RES 150 OHM 1% 2/5W MELF 0204

RES 150 OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040D1500FB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040D1500FB300CT-ND
Chip Resistor - Surface Mount 749-MMA02040D1500FB300CT-ND
RES 150 OHM 1% 2/5W MELF 0204

RES 150 OHM 1% 2/5W MELF 0204

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 749-MMA02040D1500FB300TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging MELF, 0204
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details