1 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES 1K OHM 1% 2/5W MELF 0204
RES 1K OHM 1% 2/5W MELF 0204
MELF Resistors 400mW 1Kohms 1% 0204 MELF 200V 25ppm Product overview: MMA02040D1001FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 400mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040D1001FB30
RES 1K OHM 1% 2/5W MELF 0204
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 749-MMA02040D1001FB300TR-ND | 52-MMA02040D1001FB300 | MMA02040D1001FB300 |
| Product Name | Chip Resistor - Surface Mount | 400mW 200V Resistor | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | MELF, 0204 | MELF, 0204 | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |