Vishay Precision Group 0.25W 200V Resistor MMA02040D1000BB300

Description
MELF Resistors 0.25W 100ohms 0.1% 0204 MELF 200V 25ppm Product overview: MMA02040D1000BB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040D1000BB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 0.25W 100ohms 0.1% 0204 MELF 200V 25ppm Product overview: MMA02040D1000BB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040D1000BB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W 200V Resistor - 52-MMA02040D1000BB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 200V Resistor
52-MMA02040D1000BB300
0.25W 200V Resistor 52-MMA02040D1000BB300
MELF Resistors 0.25W 100ohms 0.1% 0204 MELF 200V 25ppm Product overview: MMA02040D1000BB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040D1000BB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.25W 100ohms 0.1% 0204 MELF 200V 25ppm Product overview: MMA02040D1000BB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040D1000BB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 667727 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667727
Surface Mount Resistors 667727
Vishay MMA02040D1000BB300 Resistor

Vishay MMA02040D1000BB300 Resistor

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1331660-MMA02040D1000BB300 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1331660-MMA02040D1000BB300
Resistors - Chip Resistor - Surface Mount 1331660-MMA02040D1000BB300
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1331660-MMA02040D100 0BB300 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200 Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) Standard Package: 3,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 100 Ohms Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 125°C Case / Package: MELF, 0204 ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Other Part Number: MMA02040D1000BB300-N D,749-1930-2,749-193 0-1,749-1930-6 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1331660-MMA02040D1000BB300
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200
Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Standard Package: 3,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 100 Ohms
Supplier Device Package: 0204
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: MELF, 0204
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
Other Part Number: MMA02040D1000BB300-ND,749-1930-2,749-1930-1,749-1930-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1930-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1930-2-ND
Chip Resistor - Surface Mount 749-1930-2-ND
100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1930-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1930-1-ND
Chip Resistor - Surface Mount 749-1930-1-ND
100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1930-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1930-6-ND
Chip Resistor - Surface Mount 749-1930-6-ND
100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 100R, 0.1%, 0.25W, 0204, Thin Film Rohs Compliant Vishay - 84AH7498 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.25W, 0204, Thin Film Rohs Compliant Vishay
84AH7498
Res, 100R, 0.1%, 0.25W, 0204, Thin Film Rohs Compliant Vishay 84AH7498
RES, 100R, 0.1%, 0.25W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 100R, 0.1%, 0.25W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-MMA02040D1000BB300 667727 1331660-MMA02040D1000BB300 749-1930-2-ND 84AH7498
Product Name 0.25W 200V Resistor Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 100R, 0.1%, 0.25W, 0204, Thin Film Rohs Compliant Vishay
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 0.1000 +/- % 1.00E-3 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C 25 ±ppm/°C
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details