Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MMA02040C8660FB300

Description
866 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
866 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MMA02040C8660FB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C8660FB300CT-ND
Chip Resistor - Surface Mount 749-MMA02040C8660FB300CT-ND
866 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

866 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C8660FB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C8660FB300DKR-ND
Chip Resistor - Surface Mount 749-MMA02040C8660FB300DKR-ND
866 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

866 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C8660FB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C8660FB300TR-ND
Chip Resistor - Surface Mount 749-MMA02040C8660FB300TR-ND
866 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

866 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1327058-MMA02040C8660FB300 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327058-MMA02040C8660FB300
Resistors - Chip Resistor - Surface Mount 1327058-MMA02040C8660FB300
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1327058-MMA02040C866 0FB300 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200 Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.4W, 2/5W Composition: Thin Film Number of Terminations: 2 Resistance: 866 Ohms Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C Case / Package: MELF, 0204 ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Other Part Number: 749-MMA02040C8660FB3 00CT,749-MMA02040C86 60FB300TR,749-MMA020 40C8660FB300DKR,MMA0 2040C8660FB300-ND RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1327058-MMA02040C8660FB300
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200
Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Standard Package: 3,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.4W, 2/5W
Composition: Thin Film
Number of Terminations: 2
Resistance: 866 Ohms
Supplier Device Package: 0204
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: MELF, 0204
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
Other Part Number: 749-MMA02040C8660FB300CT,749-MMA02040C8660FB300TR,749-MMA02040C8660FB300DKR,MMA02040C8660FB300-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
0.4W 200V Resistor - 52-MMA02040C8660FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C8660FB300
0.4W 200V Resistor 52-MMA02040C8660FB300
MELF Resistors 0.4W 866ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C8660FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C8660FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 866ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C8660FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C8660FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 749-MMA02040C8660FB300CT-ND 1327058-MMA02040C8660FB300 52-MMA02040C8660FB300
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount 0.4W 200V Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging MELF, 0204
Resistance Range 866 ohms 866 ohms 866 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details