Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - MMA02040C8258FB300 MMA02040C8258FB300

Description
Manufacturer: Vishay Win Source Part Number: 927446-MMA02040C8258 FB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 8.25 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 927446-MMA02040C8258 FB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 8.25 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C8258FB300
927446-MMA02040C8258FB300
Chip Resistor - Surface Mount - MMA02040C8258FB300 927446-MMA02040C8258FB300
Manufacturer: Vishay Win Source Part Number: 927446-MMA02040C8258 FB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 8.25 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040

Manufacturer: Vishay
Win Source Part Number: 927446-MMA02040C8258FB300
Series: MMA - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 8.25 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: 0204
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0040

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C8258FB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C8258FB300DKR-ND
Chip Resistor - Surface Mount 749-MMA02040C8258FB300DKR-ND
RES 8.25 OHM 1% 2/5W MELF 0204

RES 8.25 OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C8258FB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C8258FB300CT-ND
Chip Resistor - Surface Mount 749-MMA02040C8258FB300CT-ND
RES 8.25 OHM 1% 2/5W MELF 0204

RES 8.25 OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C8258FB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C8258FB300TR-ND
Chip Resistor - Surface Mount 749-MMA02040C8258FB300TR-ND
8.25 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

8.25 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
0.4W 200V Resistor - 52-MMA02040C8258FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C8258FB300
0.4W 200V Resistor 52-MMA02040C8258FB300
MELF Resistors 0.4W 8.25ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C8258FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C8258FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 8.25ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C8258FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C8258FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMA02040C8258FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMA02040C8258FB300
Chip Resistor - Surface Mount MMA02040C8258FB300
RES 8.25 OHM 1% 2/5W MELF 0204

RES 8.25 OHM 1% 2/5W MELF 0204

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MMA02040C8258FB300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMA02040C8258FB300
Resistors - Chip Resistor - Surface Mount MMA02040C8258FB300
RES 8.25 OHM 1% 2/5W MELF 0204

RES 8.25 OHM 1% 2/5W MELF 0204

Supplier's Site
Res Thin Film 0204(1406) 8.25 Ohm 1% 0.25W(1/4W) ±50ppm/C Conformal Melf SMD Automotive Medical Blister T/R - 878-MMA02040C8258FB300 - Utmel Electronic Limited
Hong Kong, China
Res Thin Film 0204(1406) 8.25 Ohm 1% 0.25W(1/4W) ±50ppm/C Conformal Melf SMD Automotive Medical Blister T/R
878-MMA02040C8258FB300
Res Thin Film 0204(1406) 8.25 Ohm 1% 0.25W(1/4W) ±50ppm/C Conformal Melf SMD Automotive Medical Blister T/R 878-MMA02040C8258FB300
Res Thin Film 0204(1406) 8.25 Ohm 1% 0.25W(1/4W) ±50ppm/C Conformal Melf SMD Automotive Medical Blister T/R

Res Thin Film 0204(1406) 8.25 Ohm 1% 0.25W(1/4W) ±50ppm/C Conformal Melf SMD Automotive Medical Blister T/R

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 927446-MMA02040C8258FB300 749-MMA02040C8258FB300DKR-ND 52-MMA02040C8258FB300 MMA02040C8258FB300 MMA02040C8258FB300 878-MMA02040C8258FB300
Product Name Chip Resistor - Surface Mount - MMA02040C8258FB300 Chip Resistor - Surface Mount 0.4W 200V Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res Thin Film 0204(1406) 8.25 Ohm 1% 0.25W(1/4W) ±50ppm/C Conformal Melf SMD Automotive Medical Blister T/R
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive; Medical
Mounting / Packaging MELF, 0204 MELF, 0204
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers