825 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
825 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
825 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES, AEC-Q200, 825OHM, MELF 0204, 0.25W ROHS COMPLIANT: YES
Resistor,Metal Alloy,825Ohms,200WV,
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 749-MMA02040C8250FB300TR-ND | 33AK3369 | 67H6850 |
| Product Name | Chip Resistor - Surface Mount | Res, Aec-Q200, 825Ohm, Melf 0204, 0.25W Rohs Compliant Vishay | Resistor,metal Alloy,825Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | MetalAlloy | |
| Mounting / Packaging | MELF, 0204 | ||
| Resistance Range | 825 ohms |