Vishay Precision Group Chip Resistor - Surface Mount MMA02040C8203FB300

Description
820 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
820 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MMA02040C8203FB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C8203FB300CT-ND
Chip Resistor - Surface Mount 749-MMA02040C8203FB300CT-ND
820 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

820 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C8203FB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C8203FB300TR-ND
Chip Resistor - Surface Mount 749-MMA02040C8203FB300TR-ND
820 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

820 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C8203FB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C8203FB300DKR-ND
Chip Resistor - Surface Mount 749-MMA02040C8203FB300DKR-ND
820 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

820 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Melf Resistor, Mma 0204 Series, 820 Kohm, 250 Mw, 1%, Metal Film Vishay - 54R2745 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 820 Kohm, 250 Mw, 1%, Metal Film Vishay
54R2745
Surface Mount Melf Resistor, Mma 0204 Series, 820 Kohm, 250 Mw, 1%, Metal Film Vishay 54R2745
Surface Mount MELF Resistor, MMA 0204 Series, 820 kohm, 250 mW, 1%, Metal Film

Surface Mount MELF Resistor, MMA 0204 Series, 820 kohm, 250 mW, 1%, Metal Film

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mma 0204 Series, 820 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay - 19J4345 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 820 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay
19J4345
Surface Mount Melf Resistor, Mma 0204 Series, 820 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay 19J4345
Surface Mount MELF Resistor, MMA 0204 Series, 820 kohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMA 0204 Series, 820 kohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-MMA02040C8203FB300CT-ND 54R2745 19J4345
Product Name Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mma 0204 Series, 820 Kohm, 250 Mw, 1%, Metal Film Vishay Surface Mount Melf Resistor, Mma 0204 Series, 820 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm MetalFilm
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details