Vishay Precision Group Chip Resistor - Surface Mount - MMA02040C8201FB300 MMA02040C8201FB300

Description
Manufacturer: Vishay Win Source Part Number: 1078173-MMA02040C820 1FB300 Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.4W Resistance (Ohms): 8.2k Composition: Thin Film Number of Terminations: 2 Family Name: MMA 0204 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0204 Alternative Parts (Cross-Reference): MM204F8K20TKRTR6K0 ; M24S4FF0822T30; RN41 2ES T TEB 8201 F 50; CSRV0204FTNV8201; Introduction Date: September 06, 2000 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1078173-MMA02040C820 1FB300 Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.4W Resistance (Ohms): 8.2k Composition: Thin Film Number of Terminations: 2 Family Name: MMA 0204 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0204 Alternative Parts (Cross-Reference): MM204F8K20TKRTR6K0 ; M24S4FF0822T30; RN41 2ES T TEB 8201 F 50; CSRV0204FTNV8201; Introduction Date: September 06, 2000 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C8201FB300
1078173-MMA02040C8201FB300
Chip Resistor - Surface Mount - MMA02040C8201FB300 1078173-MMA02040C8201FB300
Manufacturer: Vishay Win Source Part Number: 1078173-MMA02040C820 1FB300 Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.4W Resistance (Ohms): 8.2k Composition: Thin Film Number of Terminations: 2 Family Name: MMA 0204 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0204 Alternative Parts (Cross-Reference): MM204F8K20TKRTR6K0 ; M24S4FF0822T30; RN41 2ES T TEB 8201 F 50; CSRV0204FTNV8201; Introduction Date: September 06, 2000 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1078173-MMA02040C8201FB300
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.4W
Resistance (Ohms): 8.2k
Composition: Thin Film
Number of Terminations: 2
Family Name: MMA 0204
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0204
Alternative Parts (Cross-Reference): MM204F8K20TKRTR6K0 ; M24S4FF0822T30; RN41 2ES T TEB 8201 F 50; CSRV0204FTNV8201;
Introduction Date: September 06, 2000
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-8.20KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-8.20KACT-ND
Chip Resistor - Surface Mount MMA-8.20KACT-ND
8.2 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

8.2 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-8.20KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-8.20KATR-ND
Chip Resistor - Surface Mount MMA-8.20KATR-ND
8.2 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

8.2 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-8.20KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-8.20KADKR-ND
Chip Resistor - Surface Mount MMA-8.20KADKR-ND
8.2 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

8.2 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
0.4W 200V Resistor - 52-MMA02040C8201FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C8201FB300
0.4W 200V Resistor 52-MMA02040C8201FB300
MELF Resistors 0.4W 8.2Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C8201FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C8201FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 8.2Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C8201FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C8201FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6787551 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787551
Surface Mount Resistors 6787551
Vishay MMA02040C8201FB300

Vishay MMA02040C8201FB300

Supplier's Site
Surface Mount Resistors - 6787551P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787551P
Surface Mount Resistors 6787551P
Vishay MMA02040C8201FB300

Vishay MMA02040C8201FB300

Supplier's Site
Surface Mount Resistors - 1688248 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688248
Surface Mount Resistors 1688248
Vishay MMA02040C8201FB300

Vishay MMA02040C8201FB300

Supplier's Site
Surface Mount Resistors - 1804350 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1804350
Surface Mount Resistors 1804350
Vishay MMA02040C8201FB300

Vishay MMA02040C8201FB300

Supplier's Site
Chip Resistor - Surface Mount - MMA02040C8201FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMA02040C8201FB300
Chip Resistor - Surface Mount MMA02040C8201FB300
RES SMD 8.2K OHM 1% 0.4W 0204

RES SMD 8.2K OHM 1% 0.4W 0204

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 8K2, 1%, 0204; Resistance Vishay - 12AC1708 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 8K2, 1%, 0204; Resistance Vishay
12AC1708
Res, Aec-Q200, Thin Film, 8K2, 1%, 0204; Resistance Vishay 12AC1708
RES, AEC-Q200, THIN FILM, 8K2, 1%, 0204; Resistance:8.2kohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 8K2, 1%, 0204; Resistance:8.2kohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mma 0204 Series, 8.2 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay - 78H0807 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 8.2 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay
78H0807
Surface Mount Melf Resistor, Mma 0204 Series, 8.2 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay 78H0807
Surface Mount MELF Resistor, MMA 0204 Series, 8.2 kohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMA 0204 Series, 8.2 kohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 1078173-MMA02040C8201FB300 MMA-8.20KACT-ND 52-MMA02040C8201FB300 6787551 6787551P 1688248 MMA02040C8201FB300 12AC1708 78H0807
Product Name Chip Resistor - Surface Mount - MMA02040C8201FB300 Chip Resistor - Surface Mount 0.4W 200V Resistor Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Aec-Q200, Thin Film, 8K2, 1%, 0204; Resistance Vishay Surface Mount Melf Resistor, Mma 0204 Series, 8.2 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film (Chip) MetalFilm
Resistance Range 8200 ohms 8200 ohms 8200 ohms 8200 ohms 8200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.4000 watts 0.4000 watts 0.2500 watts 0.4000 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732 ohms
View Details
4 suppliers
Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers