Vishay Precision Group 0.4W 200V Resistor MMA02040C8200FB300

Description
MELF Resistors 0.4W 820ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C8200FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C8200FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MELF Resistors 0.4W 820ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C8200FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C8200FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay 820 Ohm resistor, part number 66H8124, is a metal film resistor with a power rating of 250 mW and a tolerance of ±1%. It is designed for applications requiring reliability and stability, making it suitable for automotive, telecommunication, and medical equipment. The resistor has a maximum operating voltage of 200 V and a temperature coefficient of ±50 ppm/K. It is RoHS compliant, ensuring it meets environmental standards. This resistor is part of the MMA 0204 series, which is known for its advanced metal film technology and excellent overall stability.

Datasheet Summary
Powered by GS/AI

The Vishay 820 Ohm resistor, part number 66H8124, is a metal film resistor with a power rating of 250 mW and a tolerance of ±1%. It is designed for applications requiring reliability and stability, making it suitable for automotive, telecommunication, and medical equipment. The resistor has a maximum operating voltage of 200 V and a temperature coefficient of ±50 ppm/K. It is RoHS compliant, ensuring it meets environmental standards. This resistor is part of the MMA 0204 series, which is known for its advanced metal film technology and excellent overall stability.

Suppliers

Company
Product
Description
Supplier Links
0.4W 200V Resistor - 52-MMA02040C8200FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C8200FB300
0.4W 200V Resistor 52-MMA02040C8200FB300
MELF Resistors 0.4W 820ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C8200FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C8200FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 820ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C8200FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C8200FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C8200FB300
927441-MMA02040C8200FB300
Chip Resistor - Surface Mount - MMA02040C8200FB300 927441-MMA02040C8200FB300
Manufacturer: Vishay Win Source Part Number: 927441-MMA02040C8200 FB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 820 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: MMA-820ACT, MMA-820ADKR, MMA-820ATR

Manufacturer: Vishay
Win Source Part Number: 927441-MMA02040C8200FB300
Series: MMA - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 820 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: 0204
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0040
Other Part Number: MMA-820ACT, MMA-820ADKR, MMA-820ATR

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-820ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-820ACT-ND
Chip Resistor - Surface Mount MMA-820ACT-ND
820 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

820 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-820ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-820ATR-ND
Chip Resistor - Surface Mount MMA-820ATR-ND
820 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

820 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-820ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-820ADKR-ND
Chip Resistor - Surface Mount MMA-820ADKR-ND
820 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

820 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Resistor, 820 Ohm, 250Mw, ±1%; Resistance Vishay - 66H8124 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 820 Ohm, 250Mw, ±1%; Resistance Vishay
66H8124
Resistor, 820 Ohm, 250Mw, ±1%; Resistance Vishay 66H8124
RESISTOR, 820 OHM, 250MW, ±1%; Resistance:820ohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K RoHS Compliant: Yes

RESISTOR, 820 OHM, 250MW, ±1%; Resistance:820ohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMA02040C8200FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMA02040C8200FB300
Chip Resistor - Surface Mount MMA02040C8200FB300
RES SMD 820 OHM 1% 0.4W 0204

RES SMD 820 OHM 1% 0.4W 0204

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-MMA02040C8200FB300 927441-MMA02040C8200FB300 MMA-820ACT-ND 66H8124 MMA02040C8200FB300
Product Name 0.4W 200V Resistor Chip Resistor - Surface Mount - MMA02040C8200FB300 Chip Resistor - Surface Mount Resistor, 820 Ohm, 250Mw, ±1%; Resistance Vishay Chip Resistor - Surface Mount
Resistance Range 820 ohms 820 ohms 820 ohms 820 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614422-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details