Vishay Precision Group Chip Resistor - Surface Mount MMA02040C7503FB300

Description
750 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Description
750 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay 750K, 1%, 0.4W, 0204 thin film resistor is designed for applications requiring high reliability and stability, making it suitable for automotive, telecommunication, and medical equipment. It features a resistance tolerance of ±1% and a rated power dissipation of 0.4W. The operating temperature range is from -55°C to 155°C, with a maximum operating voltage of 200V. This resistor is compliant with RoHS standards and utilizes advanced metal film technology, ensuring excellent overall stability and pulse load capability. The product is packaged in antistatic blister tape, facilitating easy handling and integration into various electronic designs.

Datasheet Summary
Powered by GS/AI

The Vishay 750K, 1%, 0.4W, 0204 thin film resistor is designed for applications requiring high reliability and stability, making it suitable for automotive, telecommunication, and medical equipment. It features a resistance tolerance of ±1% and a rated power dissipation of 0.4W. The operating temperature range is from -55°C to 155°C, with a maximum operating voltage of 200V. This resistor is compliant with RoHS standards and utilizes advanced metal film technology, ensuring excellent overall stability and pulse load capability. The product is packaged in antistatic blister tape, facilitating easy handling and integration into various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1923-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1923-2-ND
Chip Resistor - Surface Mount 749-1923-2-ND
750 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

750 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1923-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1923-1-ND
Chip Resistor - Surface Mount 749-1923-1-ND
750 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

750 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1923-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1923-6-ND
Chip Resistor - Surface Mount 749-1923-6-ND
750 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

750 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 750K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 84AH7487 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
84AH7487
Res, 750K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 84AH7487
RES, 750K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 750K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1923-2-ND 84AH7487
Product Name Chip Resistor - Surface Mount Res, 750K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3744FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details