Vishay Precision Group Chip Resistor - Surface Mount MMA02040C7501FB300

Description
7.5 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
7.5 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1478-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1478-1-ND
Chip Resistor - Surface Mount 749-1478-1-ND
7.5 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

7.5 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1478-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1478-2-ND
Chip Resistor - Surface Mount 749-1478-2-ND
7.5 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

7.5 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1478-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1478-6-ND
Chip Resistor - Surface Mount 749-1478-6-ND
7.5 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

7.5 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Resistors - 6787532 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787532
Surface Mount Resistors 6787532
Vishay MMA02040C7501FB300

Vishay MMA02040C7501FB300

Supplier's Site
Surface Mount Resistors - 1804061 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1804061
Surface Mount Resistors 1804061
Vishay MMA02040C7501FB300

Vishay MMA02040C7501FB300

Supplier's Site
Chip Resistor - Surface Mount - MMA02040C7501FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMA02040C7501FB300
Chip Resistor - Surface Mount MMA02040C7501FB300
RES 7.5K OHM 1% 2/5W MELF 0204

RES 7.5K OHM 1% 2/5W MELF 0204

Supplier's Site Datasheet
Res, 7K5, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 84AH7485 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
84AH7485
Res, 7K5, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 84AH7485
RES, 7K5, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 7K5, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 749-1478-1-ND 6787532 1804061 MMA02040C7501FB300 84AH7485
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 7K5, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin film Thin film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD); Melf 0204 Surface Mount Technology (SMT / SMD); Melf 0204
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176094-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details