Vishay Precision Group Chip Resistor - Surface Mount MMA02040C7500FB300

Description
750 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
750 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1467-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1467-1-ND
Chip Resistor - Surface Mount 749-1467-1-ND
750 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

750 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1467-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1467-2-ND
Chip Resistor - Surface Mount 749-1467-2-ND
750 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

750 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1467-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1467-6-ND
Chip Resistor - Surface Mount 749-1467-6-ND
750 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

750 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C7500FB300
1078171-MMA02040C7500FB300
Chip Resistor - Surface Mount - MMA02040C7500FB300 1078171-MMA02040C7500FB300
Manufacturer: Vishay Win Source Part Number: 1078171-MMA02040C750 0FB300 Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.4W Resistance (Ohms): 750 Composition: Thin Film Number of Terminations: 2 Family Name: MMA 0204 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0204 Alternative Parts (Cross-Reference): RN412ESTBK7500F50 ; TRN55EF7500TRF; RN412ESTTE7500F50; MMF25SFRF750R; Introduction Date: July 26, 2006 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1078171-MMA02040C7500FB300
Features: Anti-Sulfur, Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.4W
Resistance (Ohms): 750
Composition: Thin Film
Number of Terminations: 2
Family Name: MMA 0204
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0204
Alternative Parts (Cross-Reference): RN412ESTBK7500F50 ; TRN55EF7500TRF; RN412ESTTE7500F50; MMF25SFRF750R;
Introduction Date: July 26, 2006
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Surface Mount Resistors - 6787539 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787539
Surface Mount Resistors 6787539
Vishay MMA02040C7500FB300

Vishay MMA02040C7500FB300

Supplier's Site
Surface Mount Resistors - 1688246 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688246
Surface Mount Resistors 1688246
Vishay MMA02040C7500FB300

Vishay MMA02040C7500FB300

Supplier's Site
Surface Mount Resistors - 1804332 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1804332
Surface Mount Resistors 1804332
Vishay MMA02040C7500FB300

Vishay MMA02040C7500FB300

Supplier's Site
0.4W 750ohm 200V Resistor - 52-MMA02040C7500FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 750ohm 200V Resistor
52-MMA02040C7500FB300
0.4W 750ohm 200V Resistor 52-MMA02040C7500FB300
MELF Resistors 0.4W 750ohm 1% 0204 MELF 200V 50ppm Product overview: MMA02040C7500FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 750ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 750ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C7500FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 750ohm 1% 0204 MELF 200V 50ppm Product overview: MMA02040C7500FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 750ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 750ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C7500FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
±1% 750Ω MELF Chip Resistor - Surface Mount ROHS - 17930-MMA02040C7500FB300 - Utmel Electronic Limited
Hong Kong, China
±1% 750Ω MELF Chip Resistor - Surface Mount ROHS
17930-MMA02040C7500FB300
±1% 750Ω MELF Chip Resistor - Surface Mount ROHS 17930-MMA02040C7500FB300
±1% 750Ω MELF Chip Resistor - Surface Mount ROHS

±1% 750Ω MELF Chip Resistor - Surface Mount ROHS

Supplier's Site
Resistor,metal Alloy,750Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay - 67H6847 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,750Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
67H6847
Resistor,metal Alloy,750Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay 67H6847
Resistor,Metal Alloy,750Ohms,200WV, 1+/-% Tol,-50,50ppm-TC RoHS Compliant: Yes

Resistor,Metal Alloy,750Ohms,200WV,1+/-% Tol,-50,50ppm-TC RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 750R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 84AH7484 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
84AH7484
Res, 750R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 84AH7484
RES, 750R, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 750R, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 749-1467-1-ND 1078171-MMA02040C7500FB300 6787539 1688246 52-MMA02040C7500FB300 17930-MMA02040C7500FB300 67H6847 84AH7484
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MMA02040C7500FB300 Surface Mount Resistors Surface Mount Resistors 0.4W 750ohm 200V Resistor ±1% 750Ω MELF Chip Resistor - Surface Mount ROHS Resistor,metal Alloy,750Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay Res, 750R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin film Thin film MetalAlloy Thin Film (Chip)
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD); Melf 0204 Surface Mount Technology (SMT / SMD); Melf 0204
Resistance Range 750 ohms 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3402FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details