Vishay Intertechnology, Inc. 0.4W 150V Resistor MMA02040C6810FB300

Description
MELF Resistors 0.4W 681ohms 1% 0204 MELF 150V 50ppm Product overview: MMA02040C6810FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C6810FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 0.4W 681ohms 1% 0204 MELF 150V 50ppm Product overview: MMA02040C6810FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C6810FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W 150V Resistor - 52-MMA02040C6810FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 150V Resistor
52-MMA02040C6810FB300
0.4W 150V Resistor 52-MMA02040C6810FB300
MELF Resistors 0.4W 681ohms 1% 0204 MELF 150V 50ppm Product overview: MMA02040C6810FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C6810FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 681ohms 1% 0204 MELF 150V 50ppm Product overview: MMA02040C6810FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C6810FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C6810FB300
805651-MMA02040C6810FB300
Chip Resistor - Surface Mount - MMA02040C6810FB300 805651-MMA02040C6810FB300
Manufacturer: Vishay Beyschlag Win Source Part Number: 805651-MMA02040C6810 FB300 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.4W, 2/5W Composition: Thin Film Number of Terminations: 2 Resistance: 681 Ohms Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) Manufacturer Package: MELF, 0204 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Beyschlag
Win Source Part Number: 805651-MMA02040C6810FB300
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.4W, 2/5W
Composition: Thin Film
Number of Terminations: 2
Resistance: 681 Ohms
Supplier Device Package: 0204
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Manufacturer Package: MELF, 0204
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Chip Resistor - Surface Mount - 749-1466-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1466-1-ND
Chip Resistor - Surface Mount 749-1466-1-ND
681 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

681 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1466-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1466-6-ND
Chip Resistor - Surface Mount 749-1466-6-ND
681 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

681 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1466-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1466-2-ND
Chip Resistor - Surface Mount 749-1466-2-ND
681 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

681 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 681R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 84AH7481 - Newark, An Avnet Company
Chicago, IL, United States
Res, 681R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
84AH7481
Res, 681R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 84AH7481
RES, 681R, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 681R, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-MMA02040C6810FB300 805651-MMA02040C6810FB300 749-1466-1-ND 84AH7481
Product Name 0.4W 150V Resistor Chip Resistor - Surface Mount - MMA02040C6810FB300 Chip Resistor - Surface Mount Res, 681R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Resistance Range 681 ohms 681 ohms 681 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details