Vishay Precision Group Chip Resistor - Surface Mount MMA02040C6809FB300

Description
68 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
68 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMA-68.0ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-68.0ATR-ND
Chip Resistor - Surface Mount MMA-68.0ATR-ND
68 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

68 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-68.0ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-68.0ADKR-ND
Chip Resistor - Surface Mount MMA-68.0ADKR-ND
68 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

68 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-68.0ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-68.0ACT-ND
Chip Resistor - Surface Mount MMA-68.0ACT-ND
68 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

68 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Resistors - 6787520 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787520
Surface Mount Resistors 6787520
Vishay MMA02040C6809FB300

Vishay MMA02040C6809FB300

Supplier's Site
Surface Mount Resistors - 6787520P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787520P
Surface Mount Resistors 6787520P
Vishay MMA02040C6809FB300

Vishay MMA02040C6809FB300

Supplier's Site
Surface Mount Resistors - 1688243 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688243
Surface Mount Resistors 1688243
Vishay MMA02040C6809FB300

Vishay MMA02040C6809FB300

Supplier's Site
Surface Mount Resistors - 1803760 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1803760
Surface Mount Resistors 1803760
Vishay MMA02040C6809FB300

Vishay MMA02040C6809FB300

Supplier's Site
0.4W 200V Resistor - 52-MMA02040C6809FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C6809FB300
0.4W 200V Resistor 52-MMA02040C6809FB300
MELF Resistors 0.4W 68ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C6809FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C6809FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 68ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C6809FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C6809FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C6809FB300
885258-MMA02040C6809FB300
Chip Resistor - Surface Mount - MMA02040C6809FB300 885258-MMA02040C6809FB300
Manufacturer: Vishay Win Source Part Number: 885258-MMA02040C6809 FB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 68 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: MMA-68.0ACT, MMA-68.0ATR, MMA-68.0ADKR

Manufacturer: Vishay
Win Source Part Number: 885258-MMA02040C6809FB300
Series: MMA - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 68 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: 0204
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0040
Other Part Number: MMA-68.0ACT, MMA-68.0ATR, MMA-68.0ADKR

Buy Now Datasheet
RES SMD 68 OHM 1% 0.4W 0204 - 878-MMA02040C6809FB300 - Utmel Electronic Limited
Hong Kong, China
RES SMD 68 OHM 1% 0.4W 0204
878-MMA02040C6809FB300
RES SMD 68 OHM 1% 0.4W 0204 878-MMA02040C6809FB300
RES SMD 68 OHM 1% 0.4W 0204

RES SMD 68 OHM 1% 0.4W 0204

Supplier's Site
Surface Mount Melf Resistor, Mma 0204 Series, 68 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay - 19J4344 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 68 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay
19J4344
Surface Mount Melf Resistor, Mma 0204 Series, 68 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay 19J4344
Surface Mount MELF Resistor, MMA 0204 Series, 68 ohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMA 0204 Series, 68 ohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 68R, 1%, 0204; Resistance Vishay - 12AC1706 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 68R, 1%, 0204; Resistance Vishay
12AC1706
Res, Aec-Q200, Thin Film, 68R, 1%, 0204; Resistance Vishay 12AC1706
RES, AEC-Q200, THIN FILM, 68R, 1%, 0204; Resistance:68ohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 68R, 1%, 0204; Resistance:68ohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number MMA-68.0ATR-ND 6787520 6787520P 1688243 52-MMA02040C6809FB300 885258-MMA02040C6809FB300 878-MMA02040C6809FB300 19J4344 12AC1706
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors 0.4W 200V Resistor Chip Resistor - Surface Mount - MMA02040C6809FB300 RES SMD 68 OHM 1% 0.4W 0204 Surface Mount Melf Resistor, Mma 0204 Series, 68 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay Res, Aec-Q200, Thin Film, 68R, 1%, 0204; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin film MetalFilm; Thin Film (Chip) Thin Film (Chip); Thin Film MetalFilm Thin Film (Chip)
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD); Melf 0204 Surface Mount Technology (SMT / SMD); 0204 Surface Mount Technology (SMT / SMD); Melf 0204 Surface Mount Technology (SMT / SMD); SURFACE MOUNT Surface Mount Technology (SMT / SMD)
Resistance Range 68 ohms 68 ohms 68 ohms 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details