Vishay Precision Group Resistors - Chip Resistor - Surface Mount MMA02040C6807JB300

Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1326317-MMA02040C680 7JB300 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200 Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) Standard Package: 3,000 Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.4W, 2/5W Composition: Thin Film Number of Terminations: 2 Resistance: 680 mOhms Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C Case / Package: MELF, 0204 ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Other Part Number: 749-1449-2,749-1449- 1,749-1449-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1326317-MMA02040C680 7JB300 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200 Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) Standard Package: 3,000 Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.4W, 2/5W Composition: Thin Film Number of Terminations: 2 Resistance: 680 mOhms Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C Case / Package: MELF, 0204 ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Other Part Number: 749-1449-2,749-1449- 1,749-1449-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326317-MMA02040C6807JB300 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326317-MMA02040C6807JB300
Resistors - Chip Resistor - Surface Mount 1326317-MMA02040C6807JB300
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1326317-MMA02040C680 7JB300 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200 Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) Standard Package: 3,000 Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.4W, 2/5W Composition: Thin Film Number of Terminations: 2 Resistance: 680 mOhms Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C Case / Package: MELF, 0204 ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Other Part Number: 749-1449-2,749-1449- 1,749-1449-6 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1326317-MMA02040C6807JB300
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200
Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Standard Package: 3,000
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.4W, 2/5W
Composition: Thin Film
Number of Terminations: 2
Resistance: 680 mOhms
Supplier Device Package: 0204
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: MELF, 0204
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
Other Part Number: 749-1449-2,749-1449-1,749-1449-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1449-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1449-1-ND
Chip Resistor - Surface Mount 749-1449-1-ND
680 mOhms ±5% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

680 mOhms ±5% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1449-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1449-2-ND
Chip Resistor - Surface Mount 749-1449-2-ND
680 mOhms ±5% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

680 mOhms ±5% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1449-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1449-6-ND
Chip Resistor - Surface Mount 749-1449-6-ND
680 mOhms ±5% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

680 mOhms ±5% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Resistors - 667725 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667725
Surface Mount Resistors 667725
Vishay MMA02040C6807JB300 Resistor

Vishay MMA02040C6807JB300 Resistor

Supplier's Site
0.4W 68ohm 200V Resistor - 52-MMA02040C6807JB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 68ohm 200V Resistor
52-MMA02040C6807JB300
0.4W 68ohm 200V Resistor 52-MMA02040C6807JB300
MELF Resistors 0.4W .68ohm 5% 0204 MELF 200V 50ppm Product overview: MMA02040C6807JB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 68ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 68ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C6807JB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W .68ohm 5% 0204 MELF 200V 50ppm Product overview: MMA02040C6807JB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 68ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 68ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C6807JB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 0R68, 5%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 84AH7480 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R68, 5%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
84AH7480
Res, 0R68, 5%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 84AH7480
RES, 0R68, 5%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 0R68, 5%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1326317-MMA02040C6807JB300 749-1449-1-ND 667725 52-MMA02040C6807JB300 84AH7480
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Resistors 0.4W 68ohm 200V Resistor Res, 0R68, 5%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Resistance Range 0.6800 ohms 0.6800 ohms 0.6800 ohms
Tolerance 5 +/- % 5 +/- % 0.0500 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.4000 watts 0.4000 watts 0.4000 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details