Vishay Precision Group 0.4W 200V Resistor MMA02040C6803FB300

Description
MELF Resistors 0.4W 680Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C6803FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C6803FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 0.4W 680Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C6803FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C6803FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W 200V Resistor - 52-MMA02040C6803FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C6803FB300
0.4W 200V Resistor 52-MMA02040C6803FB300
MELF Resistors 0.4W 680Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C6803FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C6803FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 680Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C6803FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C6803FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C6803FB300
927438-MMA02040C6803FB300
Chip Resistor - Surface Mount - MMA02040C6803FB300 927438-MMA02040C6803FB300
Manufacturer: Vishay Win Source Part Number: 927438-MMA02040C6803 FB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 680 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: 749-1492-6, 749-1492-2, 749-1492-1

Manufacturer: Vishay
Win Source Part Number: 927438-MMA02040C6803FB300
Series: MMA - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 680 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: 0204
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0040
Other Part Number: 749-1492-6, 749-1492-2, 749-1492-1

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1492-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1492-1-ND
Chip Resistor - Surface Mount 749-1492-1-ND
680 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

680 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1492-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1492-2-ND
Chip Resistor - Surface Mount 749-1492-2-ND
680 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

680 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1492-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1492-6-ND
Chip Resistor - Surface Mount 749-1492-6-ND
680 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

680 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, Aec-Q200, Thin Film, 680K, 1%, 0204; Resistance Vishay - 12AC1705 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 680K, 1%, 0204; Resistance Vishay
12AC1705
Res, Aec-Q200, Thin Film, 680K, 1%, 0204; Resistance Vishay 12AC1705
RES, AEC-Q200, THIN FILM, 680K, 1%, 0204; Resistance:680kohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 680K, 1%, 0204; Resistance:680kohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mma 0204 Series, 680 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay - 19J4341 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 680 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay
19J4341
Surface Mount Melf Resistor, Mma 0204 Series, 680 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay 19J4341
Surface Mount MELF Resistor, MMA 0204 Series, 680 kohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMA 0204 Series, 680 kohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMA02040C6803FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMA02040C6803FB300
Chip Resistor - Surface Mount MMA02040C6803FB300
RES 680K OHM 1% 2/5W MELF 0204

RES 680K OHM 1% 2/5W MELF 0204

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-MMA02040C6803FB300 927438-MMA02040C6803FB300 749-1492-1-ND 12AC1705 19J4341 MMA02040C6803FB300
Product Name 0.4W 200V Resistor Chip Resistor - Surface Mount - MMA02040C6803FB300 Chip Resistor - Surface Mount Res, Aec-Q200, Thin Film, 680K, 1%, 0204; Resistance Vishay Surface Mount Melf Resistor, Mma 0204 Series, 680 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay Chip Resistor - Surface Mount
Resistance Range 680000 ohms 680000 ohms 680000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details