Vishay Precision Group 0.4W 200V Resistor MMA02040C6802FB300

Description
MELF Resistors 0.4W 68Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C6802FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C6802FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 0.4W 68Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C6802FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C6802FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W 200V Resistor - 52-MMA02040C6802FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C6802FB300
0.4W 200V Resistor 52-MMA02040C6802FB300
MELF Resistors 0.4W 68Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C6802FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C6802FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 68Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C6802FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C6802FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMA-68.0KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-68.0KACT-ND
Chip Resistor - Surface Mount MMA-68.0KACT-ND
68 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

68 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-68.0KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-68.0KADKR-ND
Chip Resistor - Surface Mount MMA-68.0KADKR-ND
68 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

68 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-68.0KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-68.0KATR-ND
Chip Resistor - Surface Mount MMA-68.0KATR-ND
68 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

68 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Resistors - 6787514 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787514
Surface Mount Resistors 6787514
Vishay MMA02040C6802FB300

Vishay MMA02040C6802FB300

Supplier's Site
Surface Mount Resistors - 6787514P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787514P
Surface Mount Resistors 6787514P
Vishay MMA02040C6802FB300

Vishay MMA02040C6802FB300

Supplier's Site
Surface Mount Resistors - 1688242 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688242
Surface Mount Resistors 1688242
Vishay MMA02040C6802FB300

Vishay MMA02040C6802FB300

Supplier's Site
Surface Mount Resistors - 1803749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1803749
Surface Mount Resistors 1803749
Vishay MMA02040C6802FB300

Vishay MMA02040C6802FB300

Supplier's Site
Surface Mount Melf Resistor, Mma 0204 Series, 68 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay - 88H1733 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 68 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay
88H1733
Surface Mount Melf Resistor, Mma 0204 Series, 68 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay 88H1733
Surface Mount MELF Resistor, MMA 0204 Series, 68 kohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMA 0204 Series, 68 kohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 68K, 1%, 0204; Resistance Vishay - 12AC1704 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 68K, 1%, 0204; Resistance Vishay
12AC1704
Res, Aec-Q200, Thin Film, 68K, 1%, 0204; Resistance Vishay 12AC1704
RES, AEC-Q200, THIN FILM, 68K, 1%, 0204; Resistance:68kohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 68K, 1%, 0204; Resistance:68kohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-MMA02040C6802FB300 MMA-68.0KACT-ND 6787514 6787514P 1688242 88H1733 12AC1704
Product Name 0.4W 200V Resistor Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Melf Resistor, Mma 0204 Series, 68 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay Res, Aec-Q200, Thin Film, 68K, 1%, 0204; Resistance Vishay
Resistance Range 68000 ohms 68000 ohms 68000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573221 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 51000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details