Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MMA02040C6499FB300

Description
64.9 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
64.9 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMA02040C6499FB300-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA02040C6499FB300-ND
Chip Resistor - Surface Mount MMA02040C6499FB300-ND
64.9 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

64.9 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C6499FB300
740089-MMA02040C6499FB300
Chip Resistor - Surface Mount - MMA02040C6499FB300 740089-MMA02040C6499FB300
Manufacturer: Vishay Win Source Part Number: 740089-MMA02040C6499 FB300 Manufacturer Homepage: www.vishay.com Reference case: 0204 Reference Date Code: 2014 Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 740089-MMA02040C6499FB300
Manufacturer Homepage: www.vishay.com
Reference case: 0204
Reference Date Code: 2014
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now
MELF Resistors MMA 0204-50 1% BL 64R9 Product overview: MMA02040C6499FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C6499FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors MMA 0204-50 1% BL 64R9 Product overview: MMA02040C6499FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C6499FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number MMA02040C6499FB300-ND 740089-MMA02040C6499FB300 52-MMA02040C6499FB300
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MMA02040C6499FB300 Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging MELF, 0204
Resistance Range 64.9 ohms 64.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567781P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers