Vishay Intertechnology, Inc. 0.4W 200V Resistor MMA02040C6492FB300

Description
MELF Resistors 0.4W 64.9Kohms 1% 0204 200V Product overview: MMA02040C6492FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C6492FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 0.4W 64.9Kohms 1% 0204 200V Product overview: MMA02040C6492FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C6492FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W 200V Resistor - 52-MMA02040C6492FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C6492FB300
0.4W 200V Resistor 52-MMA02040C6492FB300
MELF Resistors 0.4W 64.9Kohms 1% 0204 200V Product overview: MMA02040C6492FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C6492FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 64.9Kohms 1% 0204 200V Product overview: MMA02040C6492FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C6492FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMA02040C6492FB300-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA02040C6492FB300-ND
Chip Resistor - Surface Mount MMA02040C6492FB300-ND
64.9 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

64.9 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C6492FB300
805656-MMA02040C6492FB300
Chip Resistor - Surface Mount - MMA02040C6492FB300 805656-MMA02040C6492FB300
Manufacturer: Vishay Beyschlag Win Source Part Number: 805656-MMA02040C6492 FB300 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.4W, 2/5W Composition: Thin Film Number of Terminations: 2 Resistance: 64.9 kOhms Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) Manufacturer Package: MELF, 0204 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Beyschlag
Win Source Part Number: 805656-MMA02040C6492FB300
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.4W, 2/5W
Composition: Thin Film
Number of Terminations: 2
Resistance: 64.9 kOhms
Supplier Device Package: 0204
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Manufacturer Package: MELF, 0204
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 52-MMA02040C6492FB300 MMA02040C6492FB300-ND 805656-MMA02040C6492FB300
Product Name 0.4W 200V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MMA02040C6492FB300
Resistance Range 64900 ohms 64900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176091-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130 ohms
View Details
4 suppliers
Surface Mount Resistors - 2573128 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 12 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers