MELF Resistors 0.4W 6.2ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C6208FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C6208FB30
6.2 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
6.2 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
6.2 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES 6.2 OHM 1% 2/5W MELF 0204
RES, AEC-Q200, 6.2OHM, MELF 0204, 0.25W ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 52-MMA02040C6208FB300 | 749-MMA02040C6208FB300DKR-ND | MMA02040C6208FB300 | 33AK3368 |
| Product Name | 0.4W 200V Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, Aec-Q200, 6.2Ohm, Melf 0204, 0.25W Rohs Compliant Vishay |
| Resistance Range | 6.2 ohms | 6.2 ohms | 6.2 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | ||
| Operating DC Voltage | 200 volts | |||
| Operating AC Voltage | 200 volts |