Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - MMA02040C6207JB300 MMA02040C6207JB300

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1140268-MMA02040C620 7JB300 Length: 3.6 mm Contact Plating: Tin Tolerance: 5 % Temperature Coefficient: 50 ppm/°C Operating Supply Voltage: 200 V Composition: Thin Film Resistance: 620 mΩ Diameter: 1.4 mm Categories: Chip Resistor - Surface Mount Case / Package: 1406 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1140268-MMA02040C620 7JB300 Length: 3.6 mm Contact Plating: Tin Tolerance: 5 % Temperature Coefficient: 50 ppm/°C Operating Supply Voltage: 200 V Composition: Thin Film Resistance: 620 mΩ Diameter: 1.4 mm Categories: Chip Resistor - Surface Mount Case / Package: 1406 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMA02040C6207JB300 - 1140268-MMA02040C6207JB300 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C6207JB300
1140268-MMA02040C6207JB300
Chip Resistor - Surface Mount - MMA02040C6207JB300 1140268-MMA02040C6207JB300
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1140268-MMA02040C620 7JB300 Length: 3.6 mm Contact Plating: Tin Tolerance: 5 % Temperature Coefficient: 50 ppm/°C Operating Supply Voltage: 200 V Composition: Thin Film Resistance: 620 mΩ Diameter: 1.4 mm Categories: Chip Resistor - Surface Mount Case / Package: 1406 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1140268-MMA02040C6207JB300
Length: 3.6 mm
Contact Plating: Tin
Tolerance: 5 %
Temperature Coefficient: 50 ppm/°C
Operating Supply Voltage: 200 V
Composition: Thin Film
Resistance: 620 mΩ
Diameter: 1.4 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 1406
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now
Chip Resistor - Surface Mount - 749-MMA02040C6207JB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C6207JB300TR-ND
Chip Resistor - Surface Mount 749-MMA02040C6207JB300TR-ND
MMA 0204-50 5% BL R62

MMA 0204-50 5% BL R62

Buy Now Datasheet
MELF Resistors MMA 0204-50 5% BL R62 Product overview: MMA02040C6207JB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C6207JB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors MMA 0204-50 5% BL R62 Product overview: MMA02040C6207JB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C6207JB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 1140268-MMA02040C6207JB300 749-MMA02040C6207JB300TR-ND 52-MMA02040C6207JB300
Product Name Chip Resistor - Surface Mount - MMA02040C6207JB300 Chip Resistor - Surface Mount Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Resistance Range 0.6200 ohms 0.6200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details