Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MMA02040C6202FB300

Description
62 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
62 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1922-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1922-2-ND
Chip Resistor - Surface Mount 749-1922-2-ND
62 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

62 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1922-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1922-6-ND
Chip Resistor - Surface Mount 749-1922-6-ND
62 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

62 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1922-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1922-1-ND
Chip Resistor - Surface Mount 749-1922-1-ND
62 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

62 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MMA02040C6202FB300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMA02040C6202FB300
Resistors - Chip Resistor - Surface Mount MMA02040C6202FB300
RES 62K OHM 1% 2/5W MELF 0204

RES 62K OHM 1% 2/5W MELF 0204

Supplier's Site
Res, 62K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 84AH7478 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
84AH7478
Res, 62K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 84AH7478
RES, 62K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 62K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-1922-2-ND MMA02040C6202FB300 84AH7478
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 62K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204 MELF, 0204
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details