620 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
620 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
620 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES, 620R, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6787504 | 1803866 | 749-MMA02040C6200FB300TR-ND | 84AH7476 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, 620R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay |
| Technology / Construction | Thin film | Thin film | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Melf 0204 | Surface Mount Technology (SMT / SMD); Melf 0204 | MELF, 0204 | |
| Standards and Certifications | RoHS | RoHS; Aec-q200 | RoHS | |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use |