Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MMA02040C6198FB300

Description
6.19 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
6.19 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMA02040C6198FB300-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA02040C6198FB300-ND
Chip Resistor - Surface Mount MMA02040C6198FB300-ND
6.19 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

6.19 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA02040C6198FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMA02040C6198FB300
Chip Resistor - Surface Mount MMA02040C6198FB300
RES 6.19 OHM 1% 2/5W MELF 0204

RES 6.19 OHM 1% 2/5W MELF 0204

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number MMA02040C6198FB300-ND MMA02040C6198FB300
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204
Resistance Range 6.19 ohms 6.19 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details