Vishay Intertechnology, Inc. 590ohm Resistor MMA02040C5900FB300

Description
MELF Resistors 1/4watt 590ohm 1% 50ppm Product overview: MMA02040C5900FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 590ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 590ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C5900FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 1/4watt 590ohm 1% 50ppm Product overview: MMA02040C5900FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 590ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 590ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C5900FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
590ohm Resistor - 52-MMA02040C5900FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
590ohm Resistor
52-MMA02040C5900FB300
590ohm Resistor 52-MMA02040C5900FB300
MELF Resistors 1/4watt 590ohm 1% 50ppm Product overview: MMA02040C5900FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 590ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 590ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C5900FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4watt 590ohm 1% 50ppm Product overview: MMA02040C5900FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 590ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 590ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C5900FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C5900FB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C5900FB300CT-ND
Chip Resistor - Surface Mount 749-MMA02040C5900FB300CT-ND
590 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

590 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C5900FB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C5900FB300DKR-ND
Chip Resistor - Surface Mount 749-MMA02040C5900FB300DKR-ND
590 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

590 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C5900FB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C5900FB300TR-ND
Chip Resistor - Surface Mount 749-MMA02040C5900FB300TR-ND
590 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

590 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C5900FB300
740088-MMA02040C5900FB300
Chip Resistor - Surface Mount - MMA02040C5900FB300 740088-MMA02040C5900FB300
Manufacturer: Vishay Win Source Part Number: 740088-MMA02040C5900 FB300 Manufacturer Homepage: www.vishay.com Reference case: 0204 Reference Date Code: 2014 Alternative Parts (Cross-Reference): CSRV0204FTEG5900; CSRV0204FTNG5900; NFR0204GF5900ETRF; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 740088-MMA02040C5900FB300
Manufacturer Homepage: www.vishay.com
Reference case: 0204
Reference Date Code: 2014
Alternative Parts (Cross-Reference): CSRV0204FTEG5900; CSRV0204FTNG5900; NFR0204GF5900ETRF;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now
Chip Resistor - Surface Mount - MMA02040C5900FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMA02040C5900FB300
Chip Resistor - Surface Mount MMA02040C5900FB300
RES 590 OHM 1% 2/5W MELF 0204

RES 590 OHM 1% 2/5W MELF 0204

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-MMA02040C5900FB300 749-MMA02040C5900FB300CT-ND 740088-MMA02040C5900FB300 MMA02040C5900FB300
Product Name 590ohm Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MMA02040C5900FB300 Chip Resistor - Surface Mount
Resistance Range 590 ohms 590 ohms 590 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573184 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 680 ohms
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details