Vishay Intertechnology, Inc. Resistors - Chip Resistor - Surface Mount MMA02040C5621FB000

Description
Win Source Part Number: 1079347-MMA02040C562 1FB000 Category: Resistors>Chip Resistor - Surface Mount Series: MMA - Professional Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel (TR) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.4W, 2/5W Composition: Thin Film Number of Terminations: 2 Resistance: 5.62 kOhms Package / Case: MELF, 0204 Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Mfr: Vishay Beyschlag/Draloric/B C Components
Request a Quote Datasheet
Description
Win Source Part Number: 1079347-MMA02040C562 1FB000 Category: Resistors>Chip Resistor - Surface Mount Series: MMA - Professional Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel (TR) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.4W, 2/5W Composition: Thin Film Number of Terminations: 2 Resistance: 5.62 kOhms Package / Case: MELF, 0204 Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Mfr: Vishay Beyschlag/Draloric/B C Components
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1079347-MMA02040C5621FB000
Resistors - Chip Resistor - Surface Mount 1079347-MMA02040C5621FB000
Win Source Part Number: 1079347-MMA02040C562 1FB000 Category: Resistors>Chip Resistor - Surface Mount Series: MMA - Professional Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel (TR) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.4W, 2/5W Composition: Thin Film Number of Terminations: 2 Resistance: 5.62 kOhms Package / Case: MELF, 0204 Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 1079347-MMA02040C5621FB000
Category: Resistors>Chip Resistor - Surface Mount
Series: MMA - Professional
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel (TR)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.4W, 2/5W
Composition: Thin Film
Number of Terminations: 2
Resistance: 5.62 kOhms
Package / Case: MELF, 0204
Supplier Device Package: 0204
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
0.4W 200V Resistor - 52-MMA02040C5621FB000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C5621FB000
0.4W 200V Resistor 52-MMA02040C5621FB000
MELF Resistors 0.4W 5.62Kohms 1% 0204 200V Product overview: MMA02040C5621FB000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C5621FB00 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 5.62Kohms 1% 0204 200V Product overview: MMA02040C5621FB000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C5621FB000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C5621FB000TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C5621FB000TR-ND
Chip Resistor - Surface Mount 749-MMA02040C5621FB000TR-ND
5.62 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

5.62 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C5621FB000CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C5621FB000CT-ND
Chip Resistor - Surface Mount 749-MMA02040C5621FB000CT-ND
RES 5.62K OHM 1% 2/5W MELF 0204

RES 5.62K OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C5621FB000DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C5621FB000DKR-ND
Chip Resistor - Surface Mount 749-MMA02040C5621FB000DKR-ND
RES 5.62K OHM 1% 2/5W MELF 0204

RES 5.62K OHM 1% 2/5W MELF 0204

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 1079347-MMA02040C5621FB000 52-MMA02040C5621FB000 749-MMA02040C5621FB000TR-ND
Product Name Resistors - Chip Resistor - Surface Mount 0.4W 200V Resistor Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Resistance Range 5620 ohms 5620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.4000 watts 0.4000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details