Vishay Precision Group Chip Resistor - Surface Mount - MMA02040C5620FB300 MMA02040C5620FB300

Description
Manufacturer: Vishay Win Source Part Number: 1078169-MMA02040C562 0FB300 Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.4W Resistance (Ohms): 562 Composition: Thin Film Number of Terminations: 2 Family Name: MMA 0204 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0204 Alternative Parts (Cross-Reference): CSRV0204FTEV5620; CSRV0204FTCV5620; NFR0204VF5620ETRF; NFR0204QF5620DTRF; Introduction Date: July 26, 2006 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1078169-MMA02040C562 0FB300 Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.4W Resistance (Ohms): 562 Composition: Thin Film Number of Terminations: 2 Family Name: MMA 0204 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0204 Alternative Parts (Cross-Reference): CSRV0204FTEV5620; CSRV0204FTCV5620; NFR0204VF5620ETRF; NFR0204QF5620DTRF; Introduction Date: July 26, 2006 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C5620FB300
1078169-MMA02040C5620FB300
Chip Resistor - Surface Mount - MMA02040C5620FB300 1078169-MMA02040C5620FB300
Manufacturer: Vishay Win Source Part Number: 1078169-MMA02040C562 0FB300 Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.4W Resistance (Ohms): 562 Composition: Thin Film Number of Terminations: 2 Family Name: MMA 0204 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0204 Alternative Parts (Cross-Reference): CSRV0204FTEV5620; CSRV0204FTCV5620; NFR0204VF5620ETRF; NFR0204QF5620DTRF; Introduction Date: July 26, 2006 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Vishay
Win Source Part Number: 1078169-MMA02040C5620FB300
Features: Anti-Sulfur, Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.4W
Resistance (Ohms): 562
Composition: Thin Film
Number of Terminations: 2
Family Name: MMA 0204
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0204
Alternative Parts (Cross-Reference): CSRV0204FTEV5620; CSRV0204FTCV5620; NFR0204VF5620ETRF; NFR0204QF5620DTRF;
Introduction Date: July 26, 2006
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
0.4W 200V Resistor - 52-MMA02040C5620FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C5620FB300
0.4W 200V Resistor 52-MMA02040C5620FB300
MELF Resistors 0.4W 562ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C5620FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C5620FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 562ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C5620FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C5620FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-1465-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1465-1-ND
Chip Resistor - Surface Mount 749-1465-1-ND
562 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

562 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1465-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1465-6-ND
Chip Resistor - Surface Mount 749-1465-6-ND
562 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

562 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1465-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1465-2-ND
Chip Resistor - Surface Mount 749-1465-2-ND
562 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

562 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 562R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 84AH7468 - Newark, An Avnet Company
Chicago, IL, United States
Res, 562R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
84AH7468
Res, 562R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 84AH7468
RES, 562R, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 562R, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1078169-MMA02040C5620FB300 52-MMA02040C5620FB300 749-1465-1-ND 84AH7468
Product Name Chip Resistor - Surface Mount - MMA02040C5620FB300 0.4W 200V Resistor Chip Resistor - Surface Mount Res, 562R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Category / Application Automotive Automotive; General Use
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 562 ohms 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573233 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 16 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details