Vishay Precision Group Chip Resistor - Surface Mount MMA02040C5609FB300

Description
56 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
56 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1460-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1460-1-ND
Chip Resistor - Surface Mount 749-1460-1-ND
56 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

56 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1460-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1460-2-ND
Chip Resistor - Surface Mount 749-1460-2-ND
56 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

56 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1460-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1460-6-ND
Chip Resistor - Surface Mount 749-1460-6-ND
56 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

56 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Resistors - 6787491 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787491
Surface Mount Resistors 6787491
Vishay MMA02040C5609FB300

Vishay MMA02040C5609FB300

Supplier's Site
Surface Mount Resistors - 6787491P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787491P
Surface Mount Resistors 6787491P
Vishay MMA02040C5609FB300

Vishay MMA02040C5609FB300

Supplier's Site
Surface Mount Resistors - 1688237 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688237
Surface Mount Resistors 1688237
Vishay MMA02040C5609FB300

Vishay MMA02040C5609FB300

Supplier's Site
Surface Mount Resistors - 1803818 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1803818
Surface Mount Resistors 1803818
Vishay MMA02040C5609FB300

Vishay MMA02040C5609FB300

Supplier's Site
0.4W 200V Resistor - 52-MMA02040C5609FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C5609FB300
0.4W 200V Resistor 52-MMA02040C5609FB300
MELF Resistors 0.4W 56ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C5609FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C5609FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 56ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C5609FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C5609FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C5609FB300
1078168-MMA02040C5609FB300
Chip Resistor - Surface Mount - MMA02040C5609FB300 1078168-MMA02040C5609FB300
Manufacturer: Vishay Win Source Part Number: 1078168-MMA02040C560 9FB300 Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.4W Resistance (Ohms): 56 Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0204 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1078168-MMA02040C5609FB300
Features: Anti-Sulfur, Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.4W
Resistance (Ohms): 56
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0204
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Res, Aec-Q200, Thin Film, 56R, 1%, 0204; Resistance Vishay - 12AC1702 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 56R, 1%, 0204; Resistance Vishay
12AC1702
Res, Aec-Q200, Thin Film, 56R, 1%, 0204; Resistance Vishay 12AC1702
RES, AEC-Q200, THIN FILM, 56R, 1%, 0204; Resistance:56ohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 56R, 1%, 0204; Resistance:56ohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mma 0204 Series, 56 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay - 68H8779 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 56 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay
68H8779
Surface Mount Melf Resistor, Mma 0204 Series, 56 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay 68H8779
Surface Mount MELF Resistor, MMA 0204 Series, 56 ohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMA 0204 Series, 56 ohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 749-1460-1-ND 6787491 6787491P 1688237 52-MMA02040C5609FB300 1078168-MMA02040C5609FB300 12AC1702 68H8779
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors 0.4W 200V Resistor Chip Resistor - Surface Mount - MMA02040C5609FB300 Res, Aec-Q200, Thin Film, 56R, 1%, 0204; Resistance Vishay Surface Mount Melf Resistor, Mma 0204 Series, 56 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin film MetalFilm; Thin Film (Chip) Thin Film (Chip) MetalFilm
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD); Melf 0204 Surface Mount Technology (SMT / SMD); 0204 Surface Mount Technology (SMT / SMD); Melf 0204 Surface Mount Technology (SMT / SMD)
Resistance Range 56 ohms 56 ohms 56 ohms 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers