Vishay Precision Group 0.4W 200V Resistor MMA02040C5608FB300

Description
MELF Resistors 0.4W 5.6ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C5608FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C5608FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 0.4W 5.6ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C5608FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C5608FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W 200V Resistor - 52-MMA02040C5608FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C5608FB300
0.4W 200V Resistor 52-MMA02040C5608FB300
MELF Resistors 0.4W 5.6ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C5608FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C5608FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 5.6ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C5608FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C5608FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-1374-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1374-1-ND
Chip Resistor - Surface Mount 749-1374-1-ND
5.6 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

5.6 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1374-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1374-6-ND
Chip Resistor - Surface Mount 749-1374-6-ND
5.6 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

5.6 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1374-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1374-2-ND
Chip Resistor - Surface Mount 749-1374-2-ND
5.6 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

5.6 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Resistors - 6787497 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787497
Surface Mount Resistors 6787497
Vishay MMA02040C5608FB300

Vishay MMA02040C5608FB300

Supplier's Site
Surface Mount Resistors - 6787497P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787497P
Surface Mount Resistors 6787497P
Vishay MMA02040C5608FB300

Vishay MMA02040C5608FB300

Supplier's Site
Surface Mount Resistors - 1688238 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688238
Surface Mount Resistors 1688238
Vishay MMA02040C5608FB300

Vishay MMA02040C5608FB300

Supplier's Site
Surface Mount Resistors - 1803845 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1803845
Surface Mount Resistors 1803845
Vishay MMA02040C5608FB300

Vishay MMA02040C5608FB300

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C5608FB300
885257-MMA02040C5608FB300
Chip Resistor - Surface Mount - MMA02040C5608FB300 885257-MMA02040C5608FB300
Manufacturer: Vishay Win Source Part Number: 885257-MMA02040C5608 FB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 5.6 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: MMA-5.60ADKR-ND, MMA-5.60ADKR, 749-1374-6, MMA-5.60ACT-ND, 749-1374-2, MMA-5.60ATR-ND, 749-1374-1, MMA-5.60ACT, MMA-5.60ATR

Manufacturer: Vishay
Win Source Part Number: 885257-MMA02040C5608FB300
Series: MMA - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 5.6 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: 0204
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0040
Other Part Number: MMA-5.60ADKR-ND, MMA-5.60ADKR, 749-1374-6, MMA-5.60ACT-ND, 749-1374-2, MMA-5.60ATR-ND, 749-1374-1, MMA-5.60ACT, MMA-5.60ATR

Buy Now Datasheet
Surface Mount Melf Resistor, Mma 0204 Series, 5.6 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay - 11J7772 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 5.6 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay
11J7772
Surface Mount Melf Resistor, Mma 0204 Series, 5.6 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay 11J7772
Surface Mount MELF Resistor, MMA 0204 Series, 5.6 ohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMA 0204 Series, 5.6 ohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-MMA02040C5608FB300 749-1374-1-ND 6787497 6787497P 1688238 885257-MMA02040C5608FB300 11J7772
Product Name 0.4W 200V Resistor Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - MMA02040C5608FB300 Surface Mount Melf Resistor, Mma 0204 Series, 5.6 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay
Resistance Range 5.6 ohms 5.6 ohms 5.6 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details