Vishay Precision Group Chip Resistor - Surface Mount MMA02040C5600FB300

Description
560 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
560 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMA-560ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-560ADKR-ND
Chip Resistor - Surface Mount MMA-560ADKR-ND
560 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

560 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-560ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-560ATR-ND
Chip Resistor - Surface Mount MMA-560ATR-ND
560 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

560 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-560ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-560ACT-ND
Chip Resistor - Surface Mount MMA-560ACT-ND
560 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

560 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
0.4W 200V Resistor - 52-MMA02040C5600FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C5600FB300
0.4W 200V Resistor 52-MMA02040C5600FB300
MELF Resistors 0.4W 560ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C5600FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C5600FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 560ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C5600FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C5600FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6787488 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787488
Surface Mount Resistors 6787488
Vishay MMA02040C5600FB300

Vishay MMA02040C5600FB300

Supplier's Site
Surface Mount Resistors - 6787488P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787488P
Surface Mount Resistors 6787488P
Vishay MMA02040C5600FB300

Vishay MMA02040C5600FB300

Supplier's Site
Surface Mount Resistors - 1688236 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688236
Surface Mount Resistors 1688236
Vishay MMA02040C5600FB300

Vishay MMA02040C5600FB300

Supplier's Site
Surface Mount Resistors - 1803793 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1803793
Surface Mount Resistors 1803793
Vishay MMA02040C5600FB300

Vishay MMA02040C5600FB300

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C5600FB300
1078167-MMA02040C5600FB300
Chip Resistor - Surface Mount - MMA02040C5600FB300 1078167-MMA02040C5600FB300
Manufacturer: Vishay Win Source Part Number: 1078167-MMA02040C560 0FB300 Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.4W Resistance (Ohms): 560 Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0204 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1078167-MMA02040C5600FB300
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.4W
Resistance (Ohms): 560
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0204
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Surface Mount Melf Resistor, Mma 0204 Series, 560 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay - 19J4336 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 560 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay
19J4336
Surface Mount Melf Resistor, Mma 0204 Series, 560 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay 19J4336
Surface Mount MELF Resistor, MMA 0204 Series, 560 ohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMA 0204 Series, 560 ohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMA02040C5600FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMA02040C5600FB300
Chip Resistor - Surface Mount MMA02040C5600FB300
RES SMD 560 OHM 1% 0.4W 0204

RES SMD 560 OHM 1% 0.4W 0204

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number MMA-560ADKR-ND 52-MMA02040C5600FB300 6787488 6787488P 1688236 1078167-MMA02040C5600FB300 19J4336 MMA02040C5600FB300
Product Name Chip Resistor - Surface Mount 0.4W 200V Resistor Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - MMA02040C5600FB300 Surface Mount Melf Resistor, Mma 0204 Series, 560 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin film MetalFilm; Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD); Melf 0204 Surface Mount Technology (SMT / SMD); 0204 Surface Mount Technology (SMT / SMD); Melf 0204 Surface Mount Technology (SMT / SMD)
Resistance Range 560 ohms 560 ohms 560 ohms 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details