Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MMA02040C5112FB300

Description
51.1 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
51.1 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MMA02040C5112FB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C5112FB300CT-ND
Chip Resistor - Surface Mount 749-MMA02040C5112FB300CT-ND
51.1 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

51.1 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C5112FB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C5112FB300DKR-ND
Chip Resistor - Surface Mount 749-MMA02040C5112FB300DKR-ND
51.1 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

51.1 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C5112FB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C5112FB300TR-ND
Chip Resistor - Surface Mount 749-MMA02040C5112FB300TR-ND
51.1 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

51.1 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
0.4W 150V Resistor - 52-MMA02040C5112FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 150V Resistor
52-MMA02040C5112FB300
0.4W 150V Resistor 52-MMA02040C5112FB300
MELF Resistors 0.4W 51.1Kohms 1% 0204 MELF 150V 50ppm Product overview: MMA02040C5112FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C5112FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 51.1Kohms 1% 0204 MELF 150V 50ppm Product overview: MMA02040C5112FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C5112FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C5112FB300
754998-MMA02040C5112FB300
Chip Resistor - Surface Mount - MMA02040C5112FB300 754998-MMA02040C5112FB300
Manufacturer: Vishay Beyschlag Win Source Part Number: 754998-MMA02040C5112 FB300 Packaging: Tape and Reel Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Composition: Thin Film Number of Terminations: 2 Resistance: 51.1 kOhms Categories: Resistors Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: MELF, 0204 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Power (W): 0.4W, 2/5W Parts Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)

Manufacturer: Vishay Beyschlag
Win Source Part Number: 754998-MMA02040C5112FB300
Packaging: Tape and Reel
Features: Anti-Sulfur, Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Composition: Thin Film
Number of Terminations: 2
Resistance: 51.1 kOhms
Categories: Resistors
Supplier Device Package: 0204
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: MELF, 0204
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Power (W): 0.4W, 2/5W
Parts Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)

Buy Now
Chip Resistor - Surface Mount - MMA02040C5112FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMA02040C5112FB300
Chip Resistor - Surface Mount MMA02040C5112FB300
RES 51.1K OHM 1% 2/5W MELF 0204

RES 51.1K OHM 1% 2/5W MELF 0204

Supplier's Site Datasheet
Res, 51K1, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 84AH7465 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K1, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
84AH7465
Res, 51K1, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 84AH7465
RES, 51K1, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 51K1, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 749-MMA02040C5112FB300CT-ND 52-MMA02040C5112FB300 754998-MMA02040C5112FB300 MMA02040C5112FB300 84AH7465
Product Name Chip Resistor - Surface Mount 0.4W 150V Resistor Chip Resistor - Surface Mount - MMA02040C5112FB300 Chip Resistor - Surface Mount Res, 51K1, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details