Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - MMA02040C5109FB000 MMA02040C5109FB000

Description
Manufacturer: Vishay Win Source Part Number: 850794-MMA02040C5109 FB000 Series: MMA - Professional Features: 51 Ohms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: 749-MMA02040C5109FB0 00DKR, MMA02040C5109FB000-N D, 749-MMA02040C5109FB0 00CT, 749-MMA02040C5109FB0 00TR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 850794-MMA02040C5109 FB000 Series: MMA - Professional Features: 51 Ohms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: 749-MMA02040C5109FB0 00DKR, MMA02040C5109FB000-N D, 749-MMA02040C5109FB0 00CT, 749-MMA02040C5109FB0 00TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C5109FB000
850794-MMA02040C5109FB000
Chip Resistor - Surface Mount - MMA02040C5109FB000 850794-MMA02040C5109FB000
Manufacturer: Vishay Win Source Part Number: 850794-MMA02040C5109 FB000 Series: MMA - Professional Features: 51 Ohms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: 749-MMA02040C5109FB0 00DKR, MMA02040C5109FB000-N D, 749-MMA02040C5109FB0 00CT, 749-MMA02040C5109FB0 00TR

Manufacturer: Vishay
Win Source Part Number: 850794-MMA02040C5109FB000
Series: MMA - Professional
Features: 51 Ohms Chip Resistor
Package: Reel - TR
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0040
Other Part Number: 749-MMA02040C5109FB000DKR, MMA02040C5109FB000-ND, 749-MMA02040C5109FB000CT, 749-MMA02040C5109FB000TR

Buy Now Datasheet
0.4W 200V Resistor - 52-MMA02040C5109FB000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C5109FB000
0.4W 200V Resistor 52-MMA02040C5109FB000
MELF Resistors 0.4W 51ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C5109FB000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C5109FB00 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 51ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C5109FB000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C5109FB000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C5109FB000DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C5109FB000DKR-ND
Chip Resistor - Surface Mount 749-MMA02040C5109FB000DKR-ND
51 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

51 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C5109FB000TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C5109FB000TR-ND
Chip Resistor - Surface Mount 749-MMA02040C5109FB000TR-ND
51 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

51 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C5109FB000CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C5109FB000CT-ND
Chip Resistor - Surface Mount 749-MMA02040C5109FB000CT-ND
51 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

51 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 850794-MMA02040C5109FB000 52-MMA02040C5109FB000 749-MMA02040C5109FB000DKR-ND
Product Name Chip Resistor - Surface Mount - MMA02040C5109FB000 0.4W 200V Resistor Chip Resistor - Surface Mount
Resistance Range 51 ohms 51 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details