Vishay Precision Group 0.4W 150V Resistor MMA02040C5103FB300

Description
MELF Resistors 0.4W 510Kohms 1% 0204 MELF 150V 50ppm Product overview: MMA02040C5103FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C5103FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 0.4W 510Kohms 1% 0204 MELF 150V 50ppm Product overview: MMA02040C5103FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C5103FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W 150V Resistor - 52-MMA02040C5103FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 150V Resistor
52-MMA02040C5103FB300
0.4W 150V Resistor 52-MMA02040C5103FB300
MELF Resistors 0.4W 510Kohms 1% 0204 MELF 150V 50ppm Product overview: MMA02040C5103FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C5103FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 510Kohms 1% 0204 MELF 150V 50ppm Product overview: MMA02040C5103FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C5103FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-1916-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1916-2-ND
Chip Resistor - Surface Mount 749-1916-2-ND
510 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

510 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1916-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1916-6-ND
Chip Resistor - Surface Mount 749-1916-6-ND
510 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

510 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1916-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1916-1-ND
Chip Resistor - Surface Mount 749-1916-1-ND
510 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

510 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 510K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 84AH7459 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
84AH7459
Res, 510K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 84AH7459
RES, 510K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 510K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MMA02040C5103FB300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMA02040C5103FB300
Resistors - Chip Resistor - Surface Mount MMA02040C5103FB300
RES 510K OHM 1% 2/5W MELF 0204

RES 510K OHM 1% 2/5W MELF 0204

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-MMA02040C5103FB300 749-1916-2-ND 84AH7459 MMA02040C5103FB300
Product Name 0.4W 150V Resistor Chip Resistor - Surface Mount Res, 510K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Resistance Range 510000 ohms 510000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details