Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MMA02040C5102FB300

Description
51 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
51 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1915-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1915-2-ND
Chip Resistor - Surface Mount 749-1915-2-ND
51 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

51 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1915-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1915-1-ND
Chip Resistor - Surface Mount 749-1915-1-ND
51 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

51 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1915-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1915-6-ND
Chip Resistor - Surface Mount 749-1915-6-ND
51 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

51 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
0.4W 150V Resistor - 52-MMA02040C5102FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 150V Resistor
52-MMA02040C5102FB300
0.4W 150V Resistor 52-MMA02040C5102FB300
MELF Resistors 0.4W 51Kohms 1% 0204 MELF 150V 50ppm Product overview: MMA02040C5102FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C5102FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 51Kohms 1% 0204 MELF 150V 50ppm Product overview: MMA02040C5102FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C5102FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 51K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 84AH7458 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
84AH7458
Res, 51K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 84AH7458
RES, 51K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 51K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-1915-2-ND 52-MMA02040C5102FB300 84AH7458
Product Name Chip Resistor - Surface Mount 0.4W 150V Resistor Res, 51K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567535 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0027 ohms
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details